Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR182FRS73

Description
182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR182FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR182FRS73-ND
Through Hole Resistors RWR89SR182FRS73-ND
182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.182 OHM 3W 1% WW AXIAL - RWR89SR182FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 3W 1% WW AXIAL
RWR89SR182FRS73
RES 0.182 OHM 3W 1% WW AXIAL RWR89SR182FRS73
RES 0.182ohm 3W 1% WW AXIAL

RES 0.182ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR182FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR182FRS73
Wirewound Resistors 3110-RWR89SR182FRS73
ESS-2B .182 1% RWR89SR182FR S73

ESS-2B .182 1% RWR89SR182FR S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR182FRS73-ND RWR89SR182FRS73 3110-RWR89SR182FRS73
Product Name Through Hole Resistors RES 0.182 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers