Vishay Intertechnology, Inc. RES 0.187 OHM 3W 1% WW AXIAL RWR89SR187FRS70

Description
RES 0.187ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.187ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.187 OHM 3W 1% WW AXIAL - RWR89SR187FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.187 OHM 3W 1% WW AXIAL
RWR89SR187FRS70
RES 0.187 OHM 3W 1% WW AXIAL RWR89SR187FRS70
RES 0.187ohm 3W 1% WW AXIAL

RES 0.187ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR187FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR187FRS70
Wirewound Resistors 3110-RWR89SR187FRS70
ESS-2B .187 1% RWR89SR187FR S70

ESS-2B .187 1% RWR89SR187FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR187FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR187FRS70-ND
Through Hole Resistors RWR89SR187FRS70-ND
187 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

187 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR187FRS70 3110-RWR89SR187FRS70 RWR89SR187FRS70-ND
Product Name RES 0.187 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1870 ohms 0.1870 ohms 0.1870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers