Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR162FRS73

Description
ESS-2B .162 1% RWR89SR162FR S73
Request a Quote Datasheet
Description
ESS-2B .162 1% RWR89SR162FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR162FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR162FRS73
Wirewound Resistors 3110-RWR89SR162FRS73
ESS-2B .162 1% RWR89SR162FR S73

ESS-2B .162 1% RWR89SR162FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR162FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR162FRS73-ND
Through Hole Resistors RWR89SR162FRS73-ND
162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

162 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.162 OHM 3W 1% WW AXIAL - RWR89SR162FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.162 OHM 3W 1% WW AXIAL
RWR89SR162FRS73
RES 0.162 OHM 3W 1% WW AXIAL RWR89SR162FRS73
RES 0.162ohm 3W 1% WW AXIAL

RES 0.162ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR162FRS73 RWR89SR162FRS73-ND RWR89SR162FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.162 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.1620 ohms 0.1620 ohms 0.1620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 6-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers