Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR255FRB12

Description
ESS-2B .255 1% RWR89SR255FR B12
Request a Quote Datasheet
Description
ESS-2B .255 1% RWR89SR255FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR255FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR255FRB12
Wirewound Resistors 3110-RWR89SR255FRB12
ESS-2B .255 1% RWR89SR255FR B12

ESS-2B .255 1% RWR89SR255FR B12

Supplier's Site Datasheet
RES 0.255 OHM 3W 1% WW AXIAL - RWR89SR255FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 3W 1% WW AXIAL
RWR89SR255FRB12
RES 0.255 OHM 3W 1% WW AXIAL RWR89SR255FRB12
RES 0.255ohm 3W 1% WW AXIAL

RES 0.255ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR255FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR255FRB12-ND
Through Hole Resistors RWR89SR255FRB12-ND
255 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR255FRB12 RWR89SR255FRB12 RWR89SR255FRB12-ND
Product Name Wirewound Resistors RES 0.255 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers