Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR316FSS73

Description
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR316FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR316FSS73-ND
Through Hole Resistors RWR89SR316FSS73-ND
316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR316FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR316FSS73
Wirewound Resistors 3110-RWR89SR316FSS73
ESS-2B .316 1% RWR89SR316FS S73

ESS-2B .316 1% RWR89SR316FS S73

Supplier's Site Datasheet
RES 0.316 OHM 3W 1% WW AXIAL - RWR89SR316FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.316 OHM 3W 1% WW AXIAL
RWR89SR316FSS73
RES 0.316 OHM 3W 1% WW AXIAL RWR89SR316FSS73
RES 0.316ohm 3W 1% WW AXIAL

RES 0.316ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR316FSS73-ND 3110-RWR89SR316FSS73 RWR89SR316FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 0.316 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3160 ohms 0.3160 ohms 0.3160 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers