Vishay Intertechnology, Inc. RES 0.499 OHM 3W 0.5% WW AXIAL RWR89SR499DRRSL

Description
RES 0.499ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 3W 0.5% WW AXIAL - RWR89SR499DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 0.5% WW AXIAL
RWR89SR499DRRSL
RES 0.499 OHM 3W 0.5% WW AXIAL RWR89SR499DRRSL
RES 0.499ohm 3W 0.5% WW AXIAL

RES 0.499ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR499DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR499DRRSL-ND
Through Hole Resistors RWR89SR499DRRSL-ND
499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR499DRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR499DRRSL
Wirewound Resistors 3110-RWR89SR499DRRSL
ESS-2B .499 .5% RWR89SR499DR RSL

ESS-2B .499 .5% RWR89SR499DR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR499DRRSL RWR89SR499DRRSL-ND 3110-RWR89SR499DRRSL
Product Name RES 0.499 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details