Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR215FSS73

Description
ESS-2B .215 1% RWR89SR215FS S73
Request a Quote Datasheet
Description
ESS-2B .215 1% RWR89SR215FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR215FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR215FSS73
Wirewound Resistors 3110-RWR89SR215FSS73
ESS-2B .215 1% RWR89SR215FS S73

ESS-2B .215 1% RWR89SR215FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR215FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR215FSS73-ND
Through Hole Resistors RWR89SR215FSS73-ND
215 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.215 OHM 3W 1% WW AXIAL - RWR89SR215FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 3W 1% WW AXIAL
RWR89SR215FSS73
RES 0.215 OHM 3W 1% WW AXIAL RWR89SR215FSS73
RES 0.215ohm 3W 1% WW AXIAL

RES 0.215ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR215FSS73 RWR89SR215FSS73-ND RWR89SR215FSS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.215 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9400 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details