Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR402FRB12

Description
ESS-2B .402 1% RWR89SR402FR B12
Request a Quote Datasheet
Description
ESS-2B .402 1% RWR89SR402FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR402FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR402FRB12
Wirewound Resistors 3110-RWR89SR402FRB12
ESS-2B .402 1% RWR89SR402FR B12

ESS-2B .402 1% RWR89SR402FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR402FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR402FRB12-ND
Through Hole Resistors RWR89SR402FRB12-ND
402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.402 OHM 3W 1% WW AXIAL - RWR89SR402FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 3W 1% WW AXIAL
RWR89SR402FRB12
RES 0.402 OHM 3W 1% WW AXIAL RWR89SR402FRB12
RES 0.402ohm 3W 1% WW AXIAL

RES 0.402ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR402FRB12 RWR89SR402FRB12-ND RWR89SR402FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.402 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers