Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR165FSBSL

Description
ESS-2B .165 1% RWR89SR165FS BSL
Request a Quote Datasheet
Description
ESS-2B .165 1% RWR89SR165FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR165FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR165FSBSL
Wirewound Resistors 3110-RWR89SR165FSBSL
ESS-2B .165 1% RWR89SR165FS BSL

ESS-2B .165 1% RWR89SR165FS BSL

Supplier's Site Datasheet
RES 0.165 OHM 3W 1% WW AXIAL - RWR89SR165FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.165 OHM 3W 1% WW AXIAL
RWR89SR165FSBSL
RES 0.165 OHM 3W 1% WW AXIAL RWR89SR165FSBSL
RES 0.165ohm 3W 1% WW AXIAL

RES 0.165ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR165FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR165FSBSL-ND
Through Hole Resistors RWR89SR165FSBSL-ND
165 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

165 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR165FSBSL RWR89SR165FSBSL RWR89SR165FSBSL-ND
Product Name Wirewound Resistors RES 0.165 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1650 ohms 0.1650 ohms 0.1650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722158 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers