Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR348FSB12

Description
ESS-2B .348 1% RWR89SR348FS B12
Request a Quote Datasheet
Description
ESS-2B .348 1% RWR89SR348FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR348FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR348FSB12
Wirewound Resistors 3110-RWR89SR348FSB12
ESS-2B .348 1% RWR89SR348FS B12

ESS-2B .348 1% RWR89SR348FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR348FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR348FSB12-ND
Through Hole Resistors RWR89SR348FSB12-ND
348 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.348 OHM 3W 1% WW AXIAL - RWR89SR348FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 3W 1% WW AXIAL
RWR89SR348FSB12
RES 0.348 OHM 3W 1% WW AXIAL RWR89SR348FSB12
RES 0.348ohm 3W 1% WW AXIAL

RES 0.348ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR348FSB12 RWR89SR348FSB12-ND RWR89SR348FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 0.348 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A4K7JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details