Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR360FSBSL

Description
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR360FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR360FSBSL-ND
Through Hole Resistors RWR89SR360FSBSL-ND
360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

360 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.36 OHM 3W 1% WW AXIAL - RWR89SR360FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.36 OHM 3W 1% WW AXIAL
RWR89SR360FSBSL
RES 0.36 OHM 3W 1% WW AXIAL RWR89SR360FSBSL
RES 0.36ohm 3W 1% WW AXIAL

RES 0.36ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR360FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR360FSBSL
Wirewound Resistors 3110-RWR89SR360FSBSL
ESS-2B .36 1% RWR89SR360FS BSL

ESS-2B .36 1% RWR89SR360FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR360FSBSL-ND RWR89SR360FSBSL 3110-RWR89SR360FSBSL
Product Name Through Hole Resistors RES 0.36 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3600 ohms 0.3600 ohms 0.3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Chassis Mount Resistors - 1-1625973-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers