Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR274FRRSL

Description
274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR274FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR274FRRSL-ND
Through Hole Resistors RWR89SR274FRRSL-ND
274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

274 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.274 OHM 3W 1% WW AXIAL - RWR89SR274FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.274 OHM 3W 1% WW AXIAL
RWR89SR274FRRSL
RES 0.274 OHM 3W 1% WW AXIAL RWR89SR274FRRSL
RES 0.274ohm 3W 1% WW AXIAL

RES 0.274ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR274FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR274FRRSL
Wirewound Resistors 3110-RWR89SR274FRRSL
ESS-2B .274 1% RWR89SR274FR RSL

ESS-2B .274 1% RWR89SR274FR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR274FRRSL-ND RWR89SR274FRRSL 3110-RWR89SR274FRRSL
Product Name Through Hole Resistors RES 0.274 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2740 ohms 0.2740 ohms 0.2740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details