Vishay Intertechnology, Inc. RES 0.402 OHM 3W 1% WW AXIAL RWR89SR402FRRSL

Description
RES 0.402ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.402ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 3W 1% WW AXIAL - RWR89SR402FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 3W 1% WW AXIAL
RWR89SR402FRRSL
RES 0.402 OHM 3W 1% WW AXIAL RWR89SR402FRRSL
RES 0.402ohm 3W 1% WW AXIAL

RES 0.402ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR402FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR402FRRSL
Wirewound Resistors 3110-RWR89SR402FRRSL
ESS-2B .402 1% RWR89SR402FR RSL

ESS-2B .402 1% RWR89SR402FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR402FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR402FRRSL-ND
Through Hole Resistors RWR89SR402FRRSL-ND
402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR402FRRSL 3110-RWR89SR402FRRSL RWR89SR402FRRSL-ND
Product Name RES 0.402 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers