Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR243FSRSL

Description
ESS-2B .243 1% RWR89SR243FS RSL
Request a Quote Datasheet
Description
ESS-2B .243 1% RWR89SR243FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR243FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR243FSRSL
Wirewound Resistors 3110-RWR89SR243FSRSL
ESS-2B .243 1% RWR89SR243FS RSL

ESS-2B .243 1% RWR89SR243FS RSL

Supplier's Site Datasheet
RES 0.243 OHM 3W 1% WW AXIAL - RWR89SR243FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 3W 1% WW AXIAL
RWR89SR243FSRSL
RES 0.243 OHM 3W 1% WW AXIAL RWR89SR243FSRSL
RES 0.243ohm 3W 1% WW AXIAL

RES 0.243ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR243FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR243FSRSL-ND
Through Hole Resistors RWR89SR243FSRSL-ND
243 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR243FSRSL RWR89SR243FSRSL RWR89SR243FSRSL-ND
Product Name Wirewound Resistors RES 0.243 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2430 ohms 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers