Vishay Intertechnology, Inc. RES 0.232 OHM 3W 1% WW AXIAL RWR89SR232FRRSL

Description
RES 0.232ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.232ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.232 OHM 3W 1% WW AXIAL - RWR89SR232FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.232 OHM 3W 1% WW AXIAL
RWR89SR232FRRSL
RES 0.232 OHM 3W 1% WW AXIAL RWR89SR232FRRSL
RES 0.232ohm 3W 1% WW AXIAL

RES 0.232ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR232FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR232FRRSL
Wirewound Resistors 3110-RWR89SR232FRRSL
ESS-2B .232 1% RWR89SR232FR RSL

ESS-2B .232 1% RWR89SR232FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR232FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR232FRRSL-ND
Through Hole Resistors RWR89SR232FRRSL-ND
232 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

232 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR232FRRSL 3110-RWR89SR232FRRSL RWR89SR232FRRSL-ND
Product Name RES 0.232 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2320 ohms 0.2320 ohms 0.2320 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers