Vishay Intertechnology, Inc. RES 0.182 OHM 3W 1% WW AXIAL RWR89SR182FRBSL

Description
RES 0.182ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.182ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.182 OHM 3W 1% WW AXIAL - RWR89SR182FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 3W 1% WW AXIAL
RWR89SR182FRBSL
RES 0.182 OHM 3W 1% WW AXIAL RWR89SR182FRBSL
RES 0.182ohm 3W 1% WW AXIAL

RES 0.182ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR182FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR182FRBSL
Wirewound Resistors 3110-RWR89SR182FRBSL
ESS-2B .182 1% RWR89SR182FR BSL

ESS-2B .182 1% RWR89SR182FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR182FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR182FRBSL-ND
Through Hole Resistors RWR89SR182FRBSL-ND
182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR182FRBSL 3110-RWR89SR182FRBSL RWR89SR182FRBSL-ND
Product Name RES 0.182 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 3-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details