Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR287FPS70

Description
ESS-2B .287 1% RWR89SR287FP S70
Request a Quote Datasheet
Description
ESS-2B .287 1% RWR89SR287FP S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR287FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR287FPS70
Wirewound Resistors 3110-RWR89SR287FPS70
ESS-2B .287 1% RWR89SR287FP S70

ESS-2B .287 1% RWR89SR287FP S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR287FPS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR287FPS70-ND
Through Hole Resistors RWR89SR287FPS70-ND
287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.287 OHM 3W 1% WW AXIAL - RWR89SR287FPS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.287 OHM 3W 1% WW AXIAL
RWR89SR287FPS70
RES 0.287 OHM 3W 1% WW AXIAL RWR89SR287FPS70
RES 0.287ohm 3W 1% WW AXIAL

RES 0.287ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR287FPS70 RWR89SR287FPS70-ND RWR89SR287FPS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.287 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2870 ohms 0.2870 ohms 0.2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details