Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR365FRS73

Description
ESS-2B .365 1% RWR89SR365FR S73
Request a Quote Datasheet
Description
ESS-2B .365 1% RWR89SR365FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR365FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR365FRS73
Wirewound Resistors 3110-RWR89SR365FRS73
ESS-2B .365 1% RWR89SR365FR S73

ESS-2B .365 1% RWR89SR365FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR365FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR365FRS73-ND
Through Hole Resistors RWR89SR365FRS73-ND
365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

365 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.365 OHM 3W 1% WW AXIAL - RWR89SR365FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.365 OHM 3W 1% WW AXIAL
RWR89SR365FRS73
RES 0.365 OHM 3W 1% WW AXIAL RWR89SR365FRS73
RES 0.365ohm 3W 1% WW AXIAL

RES 0.365ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR365FRS73 RWR89SR365FRS73-ND RWR89SR365FRS73
Product Name Wirewound Resistors Through Hole Resistors RES 0.365 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3650 ohms 0.3650 ohms 0.3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details