Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR280FRB12

Description
ESS-2B .28 1% RWR89SR280FR B12
Request a Quote Datasheet
Description
ESS-2B .28 1% RWR89SR280FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR280FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR280FRB12
Wirewound Resistors 3110-RWR89SR280FRB12
ESS-2B .28 1% RWR89SR280FR B12

ESS-2B .28 1% RWR89SR280FR B12

Supplier's Site Datasheet
RES 0.28 OHM 3W 1% WW AXIAL - RWR89SR280FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.28 OHM 3W 1% WW AXIAL
RWR89SR280FRB12
RES 0.28 OHM 3W 1% WW AXIAL RWR89SR280FRB12
RES 0.28ohm 3W 1% WW AXIAL

RES 0.28ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR280FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR280FRB12-ND
Through Hole Resistors RWR89SR280FRB12-ND
280 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR280FRB12 RWR89SR280FRB12 RWR89SR280FRB12-ND
Product Name Wirewound Resistors RES 0.28 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2800 ohms 0.2800 ohms 0.2800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details