Vishay Intertechnology, Inc. RES 0.249 OHM 3W 1% WW AXIAL RWR89SR249FPB12

Description
RES 0.249ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 3W 1% WW AXIAL - RWR89SR249FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 3W 1% WW AXIAL
RWR89SR249FPB12
RES 0.249 OHM 3W 1% WW AXIAL RWR89SR249FPB12
RES 0.249ohm 3W 1% WW AXIAL

RES 0.249ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR249FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR249FPB12-ND
Through Hole Resistors RWR89SR249FPB12-ND
249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR249FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR249FPB12
Wirewound Resistors 3110-RWR89SR249FPB12
ESS-2B .249 1% RWR89SR249FP B12

ESS-2B .249 1% RWR89SR249FP B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR249FPB12 RWR89SR249FPB12-ND 3110-RWR89SR249FPB12
Product Name RES 0.249 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details