Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR309DRS70

Description
309 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
309 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR309DRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR309DRS70-ND
Through Hole Resistors RWR89SR309DRS70-ND
309 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

309 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR309DRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR309DRS70
Wirewound Resistors 3110-RWR89SR309DRS70
ESS-2B .309 .5% RWR89SR309DR S70

ESS-2B .309 .5% RWR89SR309DR S70

Supplier's Site Datasheet
RES 0.309 OHM 3W 0.5% WW AXIAL - RWR89SR309DRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.309 OHM 3W 0.5% WW AXIAL
RWR89SR309DRS70
RES 0.309 OHM 3W 0.5% WW AXIAL RWR89SR309DRS70
RES 0.309ohm 3W 0.5% WW AXIAL

RES 0.309ohm 3W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR309DRS70-ND 3110-RWR89SR309DRS70 RWR89SR309DRS70
Product Name Through Hole Resistors Wirewound Resistors RES 0.309 OHM 3W 0.5% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3090 ohms 0.3090 ohms 0.3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers