Vishay Intertechnology, Inc. RES 0.215 OHM 3W 1% WW AXIAL RWR89SR215FPRSL

Description
RES 0.215ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.215ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.215 OHM 3W 1% WW AXIAL - RWR89SR215FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 3W 1% WW AXIAL
RWR89SR215FPRSL
RES 0.215 OHM 3W 1% WW AXIAL RWR89SR215FPRSL
RES 0.215ohm 3W 1% WW AXIAL

RES 0.215ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR215FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR215FPRSL-ND
Through Hole Resistors RWR89SR215FPRSL-ND
215 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR215FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR215FPRSL
Wirewound Resistors 3110-RWR89SR215FPRSL
ESS-2B .215 1% RWR89SR215FP RSL

ESS-2B .215 1% RWR89SR215FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR215FPRSL RWR89SR215FPRSL-ND 3110-RWR89SR215FPRSL
Product Name RES 0.215 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 113000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details