Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR287FRB12

Description
287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR287FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR287FRB12-ND
Through Hole Resistors RWR89SR287FRB12-ND
287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

287 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.287 OHM 3W 1% WW AXIAL - RWR89SR287FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.287 OHM 3W 1% WW AXIAL
RWR89SR287FRB12
RES 0.287 OHM 3W 1% WW AXIAL RWR89SR287FRB12
RES 0.287ohm 3W 1% WW AXIAL

RES 0.287ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR287FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR287FRB12
Wirewound Resistors 3110-RWR89SR287FRB12
ESS-2B .287 1% RWR89SR287FR B12

ESS-2B .287 1% RWR89SR287FR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR287FRB12-ND RWR89SR287FRB12 3110-RWR89SR287FRB12
Product Name Through Hole Resistors RES 0.287 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2870 ohms 0.2870 ohms 0.2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers