Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR332FRS70

Description
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR332FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR332FRS70-ND
Through Hole Resistors RWR89SR332FRS70-ND
332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR332FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR332FRS70
Wirewound Resistors 3110-RWR89SR332FRS70
ESS-2B .332 1% RWR89SR332FR S70

ESS-2B .332 1% RWR89SR332FR S70

Supplier's Site Datasheet
RES 0.332 OHM 3W 1% WW AXIAL - RWR89SR332FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 3W 1% WW AXIAL
RWR89SR332FRS70
RES 0.332 OHM 3W 1% WW AXIAL RWR89SR332FRS70
RES 0.332ohm 3W 1% WW AXIAL

RES 0.332ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5532 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5532
Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5532
Resistor,Metal Alloy,0.332Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.332Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89SR332FRS70-ND 3110-RWR89SR332FRS70 RWR89SR332FRS70 64C5532
Product Name Through Hole Resistors Wirewound Resistors RES 0.332 OHM 3W 1% WW AXIAL Resistor,metal Alloy,0.332Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3320 ohms 0.3320 ohms 0.3320 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers