Vishay Intertechnology, Inc. RES 0.252 OHM 3W 0.5% WW AXIAL RWR89SR252DSB12

Description
RES 0.252ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.252ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.252 OHM 3W 0.5% WW AXIAL - RWR89SR252DSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.252 OHM 3W 0.5% WW AXIAL
RWR89SR252DSB12
RES 0.252 OHM 3W 0.5% WW AXIAL RWR89SR252DSB12
RES 0.252ohm 3W 0.5% WW AXIAL

RES 0.252ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR252DSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR252DSB12
Wirewound Resistors 3110-RWR89SR252DSB12
ESS-2B .252 .5% RWR89SR252DS B12

ESS-2B .252 .5% RWR89SR252DS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR252DSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR252DSB12-ND
Through Hole Resistors RWR89SR252DSB12-ND
252 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

252 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR252DSB12 3110-RWR89SR252DSB12 RWR89SR252DSB12-ND
Product Name RES 0.252 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2520 ohms 0.2520 ohms 0.2520 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details