Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR261FRS70

Description
ESS-2B .261 1% RWR89SR261FR S70
Request a Quote Datasheet
Description
ESS-2B .261 1% RWR89SR261FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR261FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR261FRS70
Wirewound Resistors 3110-RWR89SR261FRS70
ESS-2B .261 1% RWR89SR261FR S70

ESS-2B .261 1% RWR89SR261FR S70

Supplier's Site Datasheet
RES 0.261 OHM 3W 1% WW AXIAL - RWR89SR261FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 3W 1% WW AXIAL
RWR89SR261FRS70
RES 0.261 OHM 3W 1% WW AXIAL RWR89SR261FRS70
RES 0.261ohm 3W 1% WW AXIAL

RES 0.261ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR261FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR261FRS70-ND
Through Hole Resistors RWR89SR261FRS70-ND
261 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR261FRS70 RWR89SR261FRS70 RWR89SR261FRS70-ND
Product Name Wirewound Resistors RES 0.261 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers