RES 0.301ohm 3W 1% WW AXIAL
301 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B .301 1% RWR89SR301FR S70
Resistor,Metal Alloy,0.301Ohms,1+/-
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89SR301FRS70 | RWR89SR301FRS70-ND | 3110-RWR89SR301FRS70 | 64C5488 |
| Product Name | RES 0.301 OHM 3W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 0.3010 ohms | 0.3010 ohms | 0.3010 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 3 watts | 3 watts | ||
| Configuration | Single Resistor | Single Resistor |