Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR182FSB12

Description
182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR182FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR182FSB12-ND
Through Hole Resistors RWR89SR182FSB12-ND
182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

182 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.182 OHM 3W 1% WW AXIAL - RWR89SR182FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.182 OHM 3W 1% WW AXIAL
RWR89SR182FSB12
RES 0.182 OHM 3W 1% WW AXIAL RWR89SR182FSB12
RES 0.182ohm 3W 1% WW AXIAL

RES 0.182ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR182FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR182FSB12
Wirewound Resistors 3110-RWR89SR182FSB12
ESS-2B .182 1% RWR89SR182FS B12

ESS-2B .182 1% RWR89SR182FS B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR182FSB12-ND RWR89SR182FSB12 3110-RWR89SR182FSB12
Product Name Through Hole Resistors RES 0.182 OHM 3W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.1820 ohms 0.1820 ohms 0.1820 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers