Vishay Intertechnology, Inc. RES 0.499 OHM 3W 0.5% WW AXIAL RWR89SR499DRBSL

Description
RES 0.499ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 3W 0.5% WW AXIAL - RWR89SR499DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 0.5% WW AXIAL
RWR89SR499DRBSL
RES 0.499 OHM 3W 0.5% WW AXIAL RWR89SR499DRBSL
RES 0.499ohm 3W 0.5% WW AXIAL

RES 0.499ohm 3W 0.5% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR499DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR499DRBSL-ND
Through Hole Resistors RWR89SR499DRBSL-ND
499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR499DRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR499DRBSL
Wirewound Resistors 3110-RWR89SR499DRBSL
ESS-2B .499 .5% RWR89SR499DR BSL

ESS-2B .499 .5% RWR89SR499DR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR499DRBSL RWR89SR499DRBSL-ND 3110-RWR89SR499DRBSL
Product Name RES 0.499 OHM 3W 0.5% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers