Vishay Intertechnology, Inc. RES 0.255 OHM 3W 1% WW AXIAL RWR89SR255FSS73

Description
RES 0.255ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.255ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.255 OHM 3W 1% WW AXIAL - RWR89SR255FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 3W 1% WW AXIAL
RWR89SR255FSS73
RES 0.255 OHM 3W 1% WW AXIAL RWR89SR255FSS73
RES 0.255ohm 3W 1% WW AXIAL

RES 0.255ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR255FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR255FSS73
Wirewound Resistors 3110-RWR89SR255FSS73
ESS-2B .255 1% RWR89SR255FS S73

ESS-2B .255 1% RWR89SR255FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR255FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR255FSS73-ND
Through Hole Resistors RWR89SR255FSS73-ND
255 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR255FSS73 3110-RWR89SR255FSS73 RWR89SR255FSS73-ND
Product Name RES 0.255 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - C3A1R1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details