Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR383FRS70

Description
ESS-2B .383 1% RWR89SR383FR S70
Request a Quote Datasheet
Description
ESS-2B .383 1% RWR89SR383FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR383FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR383FRS70
Wirewound Resistors 3110-RWR89SR383FRS70
ESS-2B .383 1% RWR89SR383FR S70

ESS-2B .383 1% RWR89SR383FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR383FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR383FRS70-ND
Through Hole Resistors RWR89SR383FRS70-ND
383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

383 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.383 OHM 3W 1% WW AXIAL - RWR89SR383FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.383 OHM 3W 1% WW AXIAL
RWR89SR383FRS70
RES 0.383 OHM 3W 1% WW AXIAL RWR89SR383FRS70
RES 0.383ohm 3W 1% WW AXIAL

RES 0.383ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR383FRS70 RWR89SR383FRS70-ND RWR89SR383FRS70
Product Name Wirewound Resistors Through Hole Resistors RES 0.383 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3830 ohms 0.3830 ohms 0.3830 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details