Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR392FRBSL

Description
392 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
392 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR392FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR392FRBSL-ND
Through Hole Resistors RWR89SR392FRBSL-ND
392 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

392 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR392FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR392FRBSL
Wirewound Resistors 3110-RWR89SR392FRBSL
ESS-2B .392 1% RWR89SR392FR BSL

ESS-2B .392 1% RWR89SR392FR BSL

Supplier's Site Datasheet
RES 0.392 OHM 3W 1% WW AXIAL - RWR89SR392FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.392 OHM 3W 1% WW AXIAL
RWR89SR392FRBSL
RES 0.392 OHM 3W 1% WW AXIAL RWR89SR392FRBSL
RES 0.392ohm 3W 1% WW AXIAL

RES 0.392ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR392FRBSL-ND 3110-RWR89SR392FRBSL RWR89SR392FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.392 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3920 ohms 0.3920 ohms 0.3920 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 240K, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5023 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details