Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR348FRBSL

Description
ESS-2B .348 1% RWR89SR348FR BSL
Request a Quote Datasheet
Description
ESS-2B .348 1% RWR89SR348FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR348FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR348FRBSL
Wirewound Resistors 3110-RWR89SR348FRBSL
ESS-2B .348 1% RWR89SR348FR BSL

ESS-2B .348 1% RWR89SR348FR BSL

Supplier's Site Datasheet
RES 0.348 OHM 3W 1% WW AXIAL - RWR89SR348FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 3W 1% WW AXIAL
RWR89SR348FRBSL
RES 0.348 OHM 3W 1% WW AXIAL RWR89SR348FRBSL
RES 0.348ohm 3W 1% WW AXIAL

RES 0.348ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR348FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR348FRBSL-ND
Through Hole Resistors RWR89SR348FRBSL-ND
348 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

348 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR348FRBSL RWR89SR348FRBSL RWR89SR348FRBSL-ND
Product Name Wirewound Resistors RES 0.348 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.3480 ohms 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details