Vishay Intertechnology, Inc. RES 0.412 OHM 3W 1% WW AXIAL RWR89SR412FRRSL

Description
RES 0.412ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.412ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.412 OHM 3W 1% WW AXIAL - RWR89SR412FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.412 OHM 3W 1% WW AXIAL
RWR89SR412FRRSL
RES 0.412 OHM 3W 1% WW AXIAL RWR89SR412FRRSL
RES 0.412ohm 3W 1% WW AXIAL

RES 0.412ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR412FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR412FRRSL-ND
Through Hole Resistors RWR89SR412FRRSL-ND
412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

412 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR412FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR412FRRSL
Wirewound Resistors 3110-RWR89SR412FRRSL
ESS-2B .412 1% RWR89SR412FR RSL

ESS-2B .412 1% RWR89SR412FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89SR412FRRSL RWR89SR412FRRSL-ND 3110-RWR89SR412FRRSL
Product Name RES 0.412 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4120 ohms 0.4120 ohms 0.4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123594 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers