Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR499FSS73

Description
ESS-2B .499 1% RWR89SR499FS S73
Request a Quote Datasheet
Description
ESS-2B .499 1% RWR89SR499FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR499FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR499FSS73
Wirewound Resistors 3110-RWR89SR499FSS73
ESS-2B .499 1% RWR89SR499FS S73

ESS-2B .499 1% RWR89SR499FS S73

Supplier's Site Datasheet
RES 0.499 OHM 3W 1% WW AXIAL - RWR89SR499FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 1% WW AXIAL
RWR89SR499FSS73
RES 0.499 OHM 3W 1% WW AXIAL RWR89SR499FSS73
RES 0.499ohm 3W 1% WW AXIAL

RES 0.499ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR499FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR499FSS73-ND
Through Hole Resistors RWR89SR499FSS73-ND
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5635 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5635
Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5635
Resistor,Metal Alloy,0.499Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.499Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR89SR499FSS73 RWR89SR499FSS73 RWR89SR499FSS73-ND 64C5635
Product Name Wirewound Resistors RES 0.499 OHM 3W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.499Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR43JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details