Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR422FRBSL

Description
ESS-2B .422 1% RWR89SR422FR BSL
Request a Quote Datasheet
Description
ESS-2B .422 1% RWR89SR422FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR422FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR422FRBSL
Wirewound Resistors 3110-RWR89SR422FRBSL
ESS-2B .422 1% RWR89SR422FR BSL

ESS-2B .422 1% RWR89SR422FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR422FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR422FRBSL-ND
Through Hole Resistors RWR89SR422FRBSL-ND
422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.422 OHM 3W 1% WW AXIAL - RWR89SR422FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 3W 1% WW AXIAL
RWR89SR422FRBSL
RES 0.422 OHM 3W 1% WW AXIAL RWR89SR422FRBSL
RES 0.422ohm 3W 1% WW AXIAL

RES 0.422ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR422FRBSL RWR89SR422FRBSL-ND RWR89SR422FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.422 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers