Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR200FRBSL

Description
ESS-2B .2 1% RWR89SR200FR BSL
Request a Quote Datasheet
Description
ESS-2B .2 1% RWR89SR200FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR200FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR200FRBSL
Wirewound Resistors 3110-RWR89SR200FRBSL
ESS-2B .2 1% RWR89SR200FR BSL

ESS-2B .2 1% RWR89SR200FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR200FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR200FRBSL-ND
Through Hole Resistors RWR89SR200FRBSL-ND
200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.2 OHM 3W 1% WW AXIAL - RWR89SR200FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 3W 1% WW AXIAL
RWR89SR200FRBSL
RES 0.2 OHM 3W 1% WW AXIAL RWR89SR200FRBSL
RES 0.2ohm 3W 1% WW AXIAL

RES 0.2ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR200FRBSL RWR89SR200FRBSL-ND RWR89SR200FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.2 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers