Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR249FSS73

Description
ESS-2B .249 1% RWR89SR249FS S73
Request a Quote Datasheet
Description
ESS-2B .249 1% RWR89SR249FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR249FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR249FSS73
Wirewound Resistors 3110-RWR89SR249FSS73
ESS-2B .249 1% RWR89SR249FS S73

ESS-2B .249 1% RWR89SR249FS S73

Supplier's Site Datasheet
RES 0.249 OHM 3W 1% WW AXIAL - RWR89SR249FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 3W 1% WW AXIAL
RWR89SR249FSS73
RES 0.249 OHM 3W 1% WW AXIAL RWR89SR249FSS73
RES 0.249ohm 3W 1% WW AXIAL

RES 0.249ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR249FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR249FSS73-ND
Through Hole Resistors RWR89SR249FSS73-ND
249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR249FSS73 RWR89SR249FSS73 RWR89SR249FSS73-ND
Product Name Wirewound Resistors RES 0.249 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details