Vishay Intertechnology, Inc. RES 0.499 OHM 3W 1% WW AXIAL RWR89SR499FRB12

Description
RES 0.499ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 3W 1% WW AXIAL - RWR89SR499FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 3W 1% WW AXIAL
RWR89SR499FRB12
RES 0.499 OHM 3W 1% WW AXIAL RWR89SR499FRB12
RES 0.499ohm 3W 1% WW AXIAL

RES 0.499ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR499FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR499FRB12
Wirewound Resistors 3110-RWR89SR499FRB12
ESS-2B .499 1% RWR89SR499FR B12

ESS-2B .499 1% RWR89SR499FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR499FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR499FRB12-ND
Through Hole Resistors RWR89SR499FRB12-ND
499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

499 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR499FRB12 3110-RWR89SR499FRB12 RWR89SR499FRB12-ND
Product Name RES 0.499 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C511J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers