Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR324FPRSL

Description
ESS-2B .324 1% RWR89SR324FP RSL
Request a Quote Datasheet
Description
ESS-2B .324 1% RWR89SR324FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR324FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR324FPRSL
Wirewound Resistors 3110-RWR89SR324FPRSL
ESS-2B .324 1% RWR89SR324FP RSL

ESS-2B .324 1% RWR89SR324FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR324FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR324FPRSL-ND
Through Hole Resistors RWR89SR324FPRSL-ND
324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

324 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.324 OHM 3W 1% WW AXIAL - RWR89SR324FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.324 OHM 3W 1% WW AXIAL
RWR89SR324FPRSL
RES 0.324 OHM 3W 1% WW AXIAL RWR89SR324FPRSL
RES 0.324ohm 3W 1% WW AXIAL

RES 0.324ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR324FPRSL RWR89SR324FPRSL-ND RWR89SR324FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.324 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.3240 ohms 0.3240 ohms 0.3240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details