Vishay Intertechnology, Inc. RES 0.196 OHM 3W 1% WW AXIAL RWR89SR196FMBSL

Description
RES 0.196ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.196ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.196 OHM 3W 1% WW AXIAL - RWR89SR196FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.196 OHM 3W 1% WW AXIAL
RWR89SR196FMBSL
RES 0.196 OHM 3W 1% WW AXIAL RWR89SR196FMBSL
RES 0.196ohm 3W 1% WW AXIAL

RES 0.196ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR196FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR196FMBSL
Wirewound Resistors 3110-RWR89SR196FMBSL
ESS-2B .196 1% RWR89SR196FM BSL

ESS-2B .196 1% RWR89SR196FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR196FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR196FMBSL-ND
Through Hole Resistors RWR89SR196FMBSL-ND
196 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

196 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR196FMBSL 3110-RWR89SR196FMBSL RWR89SR196FMBSL-ND
Product Name RES 0.196 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1960 ohms 0.1960 ohms 0.1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers