Vishay Intertechnology, Inc. RES 0.2 OHM 3W 0.5% WW AXIAL RWR89SR200DRB12

Description
RES 0.2ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 3W 0.5% WW AXIAL - RWR89SR200DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 3W 0.5% WW AXIAL
RWR89SR200DRB12
RES 0.2 OHM 3W 0.5% WW AXIAL RWR89SR200DRB12
RES 0.2ohm 3W 0.5% WW AXIAL

RES 0.2ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR200DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR200DRB12
Wirewound Resistors 3110-RWR89SR200DRB12
ESS-2B .2 .5% RWR89SR200DR B12

ESS-2B .2 .5% RWR89SR200DR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR200DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR200DRB12-ND
Through Hole Resistors RWR89SR200DRB12-ND
200 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

200 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR200DRB12 3110-RWR89SR200DRB12 RWR89SR200DRB12-ND
Product Name RES 0.2 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details