Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR464FSS73

Description
ESS-2B .464 1% RWR89SR464FS S73
Request a Quote Datasheet
Description
ESS-2B .464 1% RWR89SR464FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR464FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR464FSS73
Wirewound Resistors 3110-RWR89SR464FSS73
ESS-2B .464 1% RWR89SR464FS S73

ESS-2B .464 1% RWR89SR464FS S73

Supplier's Site Datasheet
RES 0.464 OHM 3W 1% WW AXIAL - RWR89SR464FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.464 OHM 3W 1% WW AXIAL
RWR89SR464FSS73
RES 0.464 OHM 3W 1% WW AXIAL RWR89SR464FSS73
RES 0.464ohm 3W 1% WW AXIAL

RES 0.464ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR464FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR464FSS73-ND
Through Hole Resistors RWR89SR464FSS73-ND
464 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

464 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR464FSS73 RWR89SR464FSS73 RWR89SR464FSS73-ND
Product Name Wirewound Resistors RES 0.464 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4640 ohms 0.4640 ohms 0.4640 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers