Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR294FRBSL

Description
ESS-2B .294 1% RWR89SR294FR BSL
Request a Quote Datasheet
Description
ESS-2B .294 1% RWR89SR294FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR294FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR294FRBSL
Wirewound Resistors 3110-RWR89SR294FRBSL
ESS-2B .294 1% RWR89SR294FR BSL

ESS-2B .294 1% RWR89SR294FR BSL

Supplier's Site Datasheet
RES 0.294 OHM 3W 1% WW AXIAL - RWR89SR294FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.294 OHM 3W 1% WW AXIAL
RWR89SR294FRBSL
RES 0.294 OHM 3W 1% WW AXIAL RWR89SR294FRBSL
RES 0.294ohm 3W 1% WW AXIAL

RES 0.294ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR294FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR294FRBSL-ND
Through Hole Resistors RWR89SR294FRBSL-ND
294 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

294 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR294FRBSL RWR89SR294FRBSL RWR89SR294FRBSL-ND
Product Name Wirewound Resistors RES 0.294 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2940 ohms 0.2940 ohms 0.2940 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers