Res Wirewound 348m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R
348 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
ESS-2B .348 1% RWR89SR348FR S73
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR89SR348FRS73 | RWR89SR348FRS73-ND | 3110-RWR89SR348FRS73 |
| Product Name | Res Wirewound 348m Ohm 1% 3W ¦650ppm/¦C 0.01% AXL Thru-Hole T/R | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 1 to 0.0100 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 650 ±ppm/°C | 650 ±ppm/°C | |
| Power Rating | 3 watts | 3 watts |