Vishay Intertechnology, Inc. RES 0.442 OHM 3W 1% WW AXIAL RWR89SR442FRB12

Description
RES 0.442ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.442ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.442 OHM 3W 1% WW AXIAL - RWR89SR442FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.442 OHM 3W 1% WW AXIAL
RWR89SR442FRB12
RES 0.442 OHM 3W 1% WW AXIAL RWR89SR442FRB12
RES 0.442ohm 3W 1% WW AXIAL

RES 0.442ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR442FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR442FRB12
Wirewound Resistors 3110-RWR89SR442FRB12
ESS-2B .442 1% RWR89SR442FR B12

ESS-2B .442 1% RWR89SR442FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR442FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR442FRB12-ND
Through Hole Resistors RWR89SR442FRB12-ND
442 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

442 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR442FRB12 3110-RWR89SR442FRB12 RWR89SR442FRB12-ND
Product Name RES 0.442 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4420 ohms 0.4420 ohms 0.4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details