Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR402FRS73

Description
402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR402FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR402FRS73-ND
Through Hole Resistors RWR89SR402FRS73-ND
402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR402FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR402FRS73
Wirewound Resistors 3110-RWR89SR402FRS73
ESS-2B .402 1% RWR89SR402FR S73

ESS-2B .402 1% RWR89SR402FR S73

Supplier's Site Datasheet
RES 0.402 OHM 3W 1% WW AXIAL - RWR89SR402FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 3W 1% WW AXIAL
RWR89SR402FRS73
RES 0.402 OHM 3W 1% WW AXIAL RWR89SR402FRS73
RES 0.402ohm 3W 1% WW AXIAL

RES 0.402ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.402Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C5589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.402Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C5589
Resistor,metal Alloy,0.402Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C5589
Resistor,Metal Alloy,0.402Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.402Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89SR402FRS73-ND 3110-RWR89SR402FRS73 RWR89SR402FRS73 64C5589
Product Name Through Hole Resistors Wirewound Resistors RES 0.402 OHM 3W 1% WW AXIAL Resistor,metal Alloy,0.402Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details