Vishay Intertechnology, Inc. RES 0.5 OHM 3W 0.5% WW AXIAL RWR89SR500DMS73

Description
RES 0.5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 0.5ohm 3W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 3W 0.5% WW AXIAL - RWR89SR500DMS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 3W 0.5% WW AXIAL
RWR89SR500DMS73
RES 0.5 OHM 3W 0.5% WW AXIAL RWR89SR500DMS73
RES 0.5ohm 3W 0.5% WW AXIAL

RES 0.5ohm 3W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89SR500DMS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR500DMS73
Wirewound Resistors 3110-RWR89SR500DMS73
ESS-2B .5 .5% RWR89SR500DM S73

ESS-2B .5 .5% RWR89SR500DM S73

Supplier's Site Datasheet
Through Hole Resistors - RWR89SR500DMS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR500DMS73-ND
Through Hole Resistors RWR89SR500DMS73-ND
500 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR500DMS73 3110-RWR89SR500DMS73 RWR89SR500DMS73-ND
Product Name RES 0.5 OHM 3W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1364742P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1000 ohms
View Details