Vishay Intertechnology, Inc. Through Hole Resistors RWR89SR374FRRSL

Description
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89SR374FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR374FRRSL-ND
Through Hole Resistors RWR89SR374FRRSL-ND
374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

374 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89SR374FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR374FRRSL
Wirewound Resistors 3110-RWR89SR374FRRSL
ESS-2B .374 1% RWR89SR374FR RSL

ESS-2B .374 1% RWR89SR374FR RSL

Supplier's Site Datasheet
RES 0.374 OHM 3W 1% WW AXIAL - RWR89SR374FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.374 OHM 3W 1% WW AXIAL
RWR89SR374FRRSL
RES 0.374 OHM 3W 1% WW AXIAL RWR89SR374FRRSL
RES 0.374ohm 3W 1% WW AXIAL

RES 0.374ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89SR374FRRSL-ND 3110-RWR89SR374FRRSL RWR89SR374FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.374 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.3740 ohms 0.3740 ohms 0.3740 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details