Vishay Intertechnology, Inc. Wirewound Resistors RWR89SR255FRRSL

Description
ESS-2B .255 1% RWR89SR255FR RSL
Request a Quote Datasheet
Description
ESS-2B .255 1% RWR89SR255FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89SR255FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89SR255FRRSL
Wirewound Resistors 3110-RWR89SR255FRRSL
ESS-2B .255 1% RWR89SR255FR RSL

ESS-2B .255 1% RWR89SR255FR RSL

Supplier's Site Datasheet
RES 0.255 OHM 3W 1% WW AXIAL - RWR89SR255FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.255 OHM 3W 1% WW AXIAL
RWR89SR255FRRSL
RES 0.255 OHM 3W 1% WW AXIAL RWR89SR255FRRSL
RES 0.255ohm 3W 1% WW AXIAL

RES 0.255ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89SR255FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89SR255FRRSL-ND
Through Hole Resistors RWR89SR255FRRSL-ND
255 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

255 mOhms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89SR255FRRSL RWR89SR255FRRSL RWR89SR255FRRSL-ND
Product Name Wirewound Resistors RES 0.255 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2550 ohms 0.2550 ohms 0.2550 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details